Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) CG32.0L-04

Description
Win Source Part Number: 1361264-CG32.0L-04 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: CG3 Package: Tray Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8535.40.0000 ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1361264-CG32.0L-04 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: CG3 Package: Tray Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8535.40.0000 ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361264-CG32.0L-04 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361264-CG32.0L-04
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361264-CG32.0L-04
Win Source Part Number: 1361264-CG32.0L-04 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: CG3 Package: Tray Product Status: Active Package / Case: Axial Cylinder Mounting Type: Through Hole HTSUS: 8535.40.0000 ECCN: EAR99 Voltage - DC Spark Over (Nom): 2000 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 California Prop 65: Warning Information

Win Source Part Number: 1361264-CG32.0L-04
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: CG3
Package: Tray
Product Status: Active
Package / Case: Axial Cylinder
Mounting Type: Through Hole
HTSUS: 8535.40.0000
ECCN: EAR99
Voltage - DC Spark Over (Nom): 2000 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1361264-CG32.0L-04
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-25-B10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, Radial Bend
Rated Current 10000 amps
View Details
2 suppliers
Two Terminal Mini Gas Plasma Arresters - CG5230L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
View Details
2 suppliers