Littelfuse, Inc. Two Terminal Heavy Duty Gas Plasma Arresters CG2145SN

Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Heavy Duty Gas Plasma Arresters - CG2145SN - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Heavy Duty Gas Plasma Arresters
CG2145SN
Two Terminal Heavy Duty Gas Plasma Arresters CG2145SN
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site
Gas Discharge Tube Arresters (GDT) - CG2145SN-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG2145SN-ND
Gas Discharge Tube Arresters (GDT) CG2145SN-ND
Gas Discharge Tube 145V 20000A (20kA) 2 Pole User Defined

Gas Discharge Tube 145V 20000A (20kA) 2 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2145SN CG2145SN-ND
Product Name Two Terminal Heavy Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 174 volts
Rated Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911557 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-23-BT1LFCT-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - CG33.5L-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details