Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches DIP / Rotary DIP
SWITCH PIANO DIP SPST 100MA 5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN11465-ND | BPA04RB | 34AH6843 | BPA04RB |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.1000 amps |