C & K BPA02SB Rotary Coded DIP Switch
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
DIP SWITCH, SPST, 2POS, 0.1A, 5VDC, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 100MA 5V
DIP Switches/SIP Switches SIDE ACT 2 POS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1558905 | 1558905P | CKN6139-ND | 34AH6837 | BPA02SB | BPA02SB |
| Product Name | Rotary Encoded DIP Switches | DIP & SIP Switches | DIP Switches | Dip Switch, Spst, 2Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Number of Positions Available | 2 | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Other Pole and Throw | Spst | SPST | ||||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |