Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches SIDE ACT 4 POS
DIP SWITCH, SPST, 0.025A, 25VDC, THT; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 100MA 5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6140-ND | BPA04B | 34AH6842 | BPA04B |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.025A, 25Vdc, Tht; No. Of Circuits C&k Components | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |