Dip Switch SPST 7 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
SWITCH SLIDE DIP SPST 100MA 5V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | CKN3026-ND | BP07YT |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle | |
| Max Current Rating | 0.1000 amps |