Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Switch DIP Through hole 10 position SPST
SWITCH SLIDE DIP SPST 100MA 5V
C&K BD Series Standard Profile DIP Switches, Vertical Mount, SPST Switch Function
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
DIP Switches/SIP Switches STD PROFILE 10 POS
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:10Circuits;
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3009-ND | 7931532 | BD10 | 70128465 | BD10 | 34AH6802 |
| Product Name | DIP Switches | DIP & SIP Switches | Switches - DIP Switches | Switch, DIP, 10 PositionS, VERTICAL MOUNT | DIP Switches/SIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.0250 amps | 0.1000 amps | 0.1000 amps |