Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
C & K BD08AV Rotary Coded DIP Switch
DIP Switches / SIP Switches R/A STD PRO 8 POS
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH, 8 WAY, SPST, THT; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:BD Series; Switch RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 5V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3017-ND | 1745546 | BD08AV | 34AH6799 | BD08AV |
| Product Name | DIP Switches | Rotary Encoded DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.0250 amps |