Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
DIP Switches / SIP Switches STD PROFILE 6 POS
BD Series, 500 V (RMS) (Min.) Dielectric Strength, Standard Profile DIP Switches
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
SWITCH SLIDE DIP SPST 100MA 5V
SWITCH, 6 WAY, SPST, THT; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:BD Series; Switch RoHS Compliant: Yes
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:6Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3005-ND | BD06 | 70128462 | BD06 | 95W3034 | 34AH6794 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switch, DIP, 6 PositionS, VERTICAL MOUNT | Switches - DIP Switches | Switch, 6 Way, Spst, Tht; No. Of Circuits C&k Components | Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.0250 amps | 0.1000 amps |