SW ROTARY DIP BCD 150MA 42VDC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 108-CRE04RRDM1A-ND | 34AH7508 |
| Product Name | DIP Switches | Dip / Rotary Dip C&k Components |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | |
| Other Pole and Throw | BCD | |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle |