Manufacturer: C&K
Win Source Part Number: 809171-BD03AV
Packaging: Tube
Number of Positions: 3
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Height Above Board: 0.380" (9.64mm)
Length: 0.380" (9.65mm)
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 52
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
Dip Switch SPST 3 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
DIP SWITCH, 0.1A, 5V, 3POS, THT; No. of Circuits:3Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches / SIP Switches R/A STD PRO 3 POS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 809171-BD03AV | CKN3012-ND | 34AH6789 | BD03AV | BD03AV |
| Product Name | DIP Switches - BD03AV | DIP Switches | Dip Switch, 0.1A, 5V, 3Pos, Tht; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 3 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 5 volts | 5 volts | 5 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |