Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches / SIP Switches R/A STD PRO 2 POS
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:2Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3011-ND | BD02AV | BD02AV | 34AH6787 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |