C&K Components DIP Switches BD03

Description
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN3002-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN3002-ND
DIP Switches CKN3002-ND
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 5VDC

Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 5VDC

Buy Now Datasheet
Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components - 34AH6788 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components
34AH6788
Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components 34AH6788
DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:3Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 24VDC, THT; No. of Circuits:3Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches - BD03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - DIP Switches
BD03
Switches - DIP Switches BD03
SWITCH SLIDE DIP SPST 100MA 5V

SWITCH SLIDE DIP SPST 100MA 5V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
BD03
DIP Switches / SIP Switches BD03
DIP Switches / SIP Switches STD PROFILE 3 POS

DIP Switches / SIP Switches STD PROFILE 3 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN3002-ND 34AH6788 BD03 BD03
Product Name DIP Switches Dip Switch, Spst, 0.025A, 24Vdc, Tht; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1437-ND - DigiKey
Specs
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-102RS - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details