C&K Components Standard Profile DIP Switches BD Series

Description
Features/Benefits Traditional full profile DIP switch Extended actuator for easy actuation Open bottom construction allows for solder washing without the need for tape seal RoHS compliant Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function controlling for numerous applications
Datasheet
Description
Features/Benefits Traditional full profile DIP switch Extended actuator for easy actuation Open bottom construction allows for solder washing without the need for tape seal RoHS compliant Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function controlling for numerous applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Profile DIP Switches - BD Series - C&K Components
Newton, MA, USA
Standard Profile DIP Switches
BD Series
Standard Profile DIP Switches BD Series
Features/Benefits Traditional full profile DIP switch Extended actuator for easy actuation Open bottom construction allows for solder washing without the need for tape seal RoHS compliant Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function controlling for numerous applications

Features/Benefits

  • Traditional full profile DIP switch
  • Extended actuator for easy actuation
  • Open bottom construction allows for solder washing without the need for tape seal
  • RoHS compliant

Typical Applications

  • Address switch for industrial controls
  • Logic switching for computers and peripherals
  • Function controlling for numerous applications
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category DIP Switches
Product Number BD Series
Product Name Standard Profile DIP Switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Switch Dimensions 4.57mm-32.51mm x 9.65mm x 7.62mm
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437507-9 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6SN Slide DIP Switch - A6SN-7102-P - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers