Littelfuse, Inc. Two Terminal AC Line Protectors AC240LTR

Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal AC Line Protectors - AC240LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal AC Line Protectors
AC240LTR
Two Terminal AC Line Protectors AC240LTR
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F4102CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4102CT-ND
Gas Discharge Tube Arresters (GDT) F4102CT-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4102TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4102TR-ND
Gas Discharge Tube Arresters (GDT) F4102TR-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - AC240LTR
766899-AC240LTR
Gas Discharge Tube Arresters (GDT) - AC240LTR 766899-AC240LTR
Manufacturer: Littelfuse Inc. Win Source Part Number: 766899-AC240LTR Series: AC Packaging: Reel package Mounting Style: Through Hole Package: Axial Cylinder Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Family Name: AC Categories: Circuit Protection Alternative Parts (Cross-Reference): AC240L; Introduction Date: January 24, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766899-AC240LTR
Series: AC
Packaging: Reel package
Mounting Style: Through Hole
Package: Axial Cylinder
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Family Name: AC
Categories: Circuit Protection
Alternative Parts (Cross-Reference): AC240L;
Introduction Date: January 24, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube, 2P, 10Ka, 800V, Full Reel; Product Range Littelfuse - 61H4854 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 800V, Full Reel; Product Range Littelfuse
61H4854
Gas Discharge Tube, 2P, 10Ka, 800V, Full Reel; Product Range Littelfuse 61H4854
GAS DISCHARGE TUBE, 2P, 10KA, 800V, FULL REEL; Product Range:AC Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.2kV; Breakover Voltage Max:715V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 800V, FULL REEL; Product Range:AC Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.2kV; Breakover Voltage Max:715V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number AC240LTR F4102CT-ND F4102TR-ND 766899-AC240LTR 61H4854
Product Name Two Terminal AC Line Protectors Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - AC240LTR Gas Discharge Tube, 2P, 10Ka, 800V, Full Reel; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 720 volts 1200 volts
Rated Current 10 amps 5000 amps 5000 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-A-40-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
Two Terminal High Voltage Gas Plasma Arresters - CG35.0LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 6000 volts
View Details
3 suppliers