Littelfuse, Inc. Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-5 - 90380 90380

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-5 Series relay is a chassis-mounted general-purpose switching relay for HVAC and industrial applications, available in 1 NO and 1 NC contact configuration. It features .250" quick-connect terminals, silver cadmium oxide contacts, and operates from -40 °C to 65 °C. Rating is 12 FLA 60 LRA at 125 V ac and 8 FLA 48 LRA at 240/277 V ac, with 18 A resistive load at both voltages. Piloting supports up to 277 VA at 277 V ac. Mechanical life is 1 million operations, electrical life is 250,000 for resistive and 100,000 for inductive loads. Nominal coil power is 2.4 W DC or 4.0 VA AC. Weight is 0.18 lb. Certified to UL 508 File No. E227250. Part 90380 has a 24 V nominal coil voltage.

Datasheet Summary
Powered by GS/AI

The HCR-5 Series relay is a chassis-mounted general-purpose switching relay for HVAC and industrial applications, available in 1 NO and 1 NC contact configuration. It features .250" quick-connect terminals, silver cadmium oxide contacts, and operates from -40 °C to 65 °C. Rating is 12 FLA 60 LRA at 125 V ac and 8 FLA 48 LRA at 240/277 V ac, with 18 A resistive load at both voltages. Piloting supports up to 277 VA at 277 V ac. Mechanical life is 1 million operations, electrical life is 250,000 for resistive and 100,000 for inductive loads. Nominal coil power is 2.4 W DC or 4.0 VA AC. Weight is 0.18 lb. Certified to UL 508 File No. E227250. Part 90380 has a 24 V nominal coil voltage.

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-5 - 90380 - 90380 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-5 - 90380
90380
Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-5 - 90380 90380
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Datasheet
Power Relays, Over 2 Amps - 3766-90380-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3766-90380-ND
Power Relays, Over 2 Amps 3766-90380-ND
General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VAC Coil Chassis Mount

General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 90380 3766-90380-ND
Product Name Relays, Contactors & Transformers - Solenoids & Relays - Series: HCR-5 - 90380 Power Relays, Over 2 Amps
Mounting Chassis Mount Chassis Mount
Operating Temp -40 to 149 F (-40 to 65 C) -40 to 149 F (-40 to 65 C)
AC Voltage 24 volts
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details