Littelfuse, Inc. 300 A Heavy-Duty High-Current Latching Relays 880160

Description
The HD Series 32 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880160) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 32 V dc maximum voltage and up to 300 A continuous current 24 V dc electronically controlled magnetically latched bistable coil
Datasheet
Description
The HD Series 32 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880160) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 32 V dc maximum voltage and up to 300 A continuous current 24 V dc electronically controlled magnetically latched bistable coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 A Heavy-Duty High-Current Latching Relays - 880160 - Littelfuse, Inc.
Rosemont, IL, United States
300 A Heavy-Duty High-Current Latching Relays
880160
300 A Heavy-Duty High-Current Latching Relays 880160
The HD Series 32 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880160) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 32 V dc maximum voltage and up to 300 A continuous current 24 V dc electronically controlled magnetically latched bistable coil

The HD Series 32 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880160) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 32 V dc maximum voltage and up to 300 A continuous current 24 V dc electronically controlled magnetically latched bistable coil

Datasheet
Sheung Wan, Hong Kong
Automotive Relays
880160
Automotive Relays 880160
Automotive Relays Relay HD 24V NO DTM

Automotive Relays Relay HD 24V NO DTM

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number 880160 880160
Product Name 300 A Heavy-Duty High-Current Latching Relays Automotive Relays
Mounting Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 2-1393763-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts
View Details
3 suppliers
Relay module - 857-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers