Littelfuse, Inc. 300 A Heavy-Duty High-Current Latching Relays 880159

Description
The HD Series 16 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880159) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc electronically controlled magnetically latched bistable coil
Datasheet
Description
The HD Series 16 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880159) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc electronically controlled magnetically latched bistable coil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 A Heavy-Duty High-Current Latching Relays - 880159 - Littelfuse, Inc.
Rosemont, IL, United States
300 A Heavy-Duty High-Current Latching Relays
880159
300 A Heavy-Duty High-Current Latching Relays 880159
The HD Series 16 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880159) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc electronically controlled magnetically latched bistable coil

The HD Series 16 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880159) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature situations. Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route heavy copper cables to more conveniently located mechanical-only disconnects. Cables can instead be routed directly to loads with the HD series relay positioned close to the battery or in line with the desired cable routing. The electronically controlled relay allows a single low-current signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect on and off with a single input. Rated for 16 V dc maximum voltage and up to 300 A continuous current 12 V dc electronically controlled magnetically latched bistable coil

Datasheet
Sheung Wan, Hong Kong
Automotive Relays
880159
Automotive Relays 880159
Automotive Relays Relay HD 12V N.O.

Automotive Relays Relay HD 12V N.O.

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number 880159 880159
Product Name 300 A Heavy-Duty High-Current Latching Relays Automotive Relays
Mounting Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Industrial Relay - 700-CF220P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Interface Relays - 2824461 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details