Littelfuse, Inc. Reed Level Sensor with Integral Float Actuator 59630-4-T

Description
A small sensor with integral float actuator and an M8 x 1.25mm pitch thread with a choice of normally open, normally open high-voltage, normally closed or change-over contacts. Capable of switching up to 300Vdc at 10W. Available with a range of cable length and connector options. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor with integral float magnet Sensor operates when float rises from end stop position Available with a choice of contacts, connector, and cable length options
Datasheet
Description
A small sensor with integral float actuator and an M8 x 1.25mm pitch thread with a choice of normally open, normally open high-voltage, normally closed or change-over contacts. Capable of switching up to 300Vdc at 10W. Available with a range of cable length and connector options. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor with integral float magnet Sensor operates when float rises from end stop position Available with a choice of contacts, connector, and cable length options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Level Sensor with Integral Float Actuator - 59630-4-T - Littelfuse, Inc.
Rosemont, IL, United States
Reed Level Sensor with Integral Float Actuator
59630-4-T
Reed Level Sensor with Integral Float Actuator 59630-4-T
A small sensor with integral float actuator and an M8 x 1.25mm pitch thread with a choice of normally open, normally open high-voltage, normally closed or change-over contacts. Capable of switching up to 300Vdc at 10W. Available with a range of cable length and connector options. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor with integral float magnet Sensor operates when float rises from end stop position Available with a choice of contacts, connector, and cable length options

A small sensor with integral float actuator and an M8 x 1.25mm pitch thread with a choice of normally open, normally open high-voltage, normally closed or change-over contacts. Capable of switching up to 300Vdc at 10W. Available with a range of cable length and connector options. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor with integral float magnet Sensor operates when float rises from end stop position Available with a choice of contacts, connector, and cable length options

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59630-4-T
Product Name Reed Level Sensor with Integral Float Actuator
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 31/310 - BN 310-01Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switch - 1301 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details
39.7mm High Power DRS-DTH Switch - DRS-DTH-65-70 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.3500 amps
View Details
4 suppliers