Littelfuse, Inc. Seat Occupancy Reed Sensor with Push Button 59250-1-S

Description
A magnetically operated push button sensor with simple push-fit clip mounting. Normally open contacts actuate when the plunger is depressed. Switches up to 200Vdc at 10W. It has an integral neoprene boot for environmental protection. Available with a choice of various cable lengths and connector options. Magnetically operated position sensor Simple push-fit mounting Normally open contacts Operates when plunger is depressed Available with a choice of cable length and connector options
Datasheet
Description
A magnetically operated push button sensor with simple push-fit clip mounting. Normally open contacts actuate when the plunger is depressed. Switches up to 200Vdc at 10W. It has an integral neoprene boot for environmental protection. Available with a choice of various cable lengths and connector options. Magnetically operated position sensor Simple push-fit mounting Normally open contacts Operates when plunger is depressed Available with a choice of cable length and connector options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seat Occupancy Reed Sensor with Push Button - 59250-1-S - Littelfuse, Inc.
Rosemont, IL, United States
Seat Occupancy Reed Sensor with Push Button
59250-1-S
Seat Occupancy Reed Sensor with Push Button 59250-1-S
A magnetically operated push button sensor with simple push-fit clip mounting. Normally open contacts actuate when the plunger is depressed. Switches up to 200Vdc at 10W. It has an integral neoprene boot for environmental protection. Available with a choice of various cable lengths and connector options. Magnetically operated position sensor Simple push-fit mounting Normally open contacts Operates when plunger is depressed Available with a choice of cable length and connector options

A magnetically operated push button sensor with simple push-fit clip mounting. Normally open contacts actuate when the plunger is depressed. Switches up to 200Vdc at 10W. It has an integral neoprene boot for environmental protection. Available with a choice of various cable lengths and connector options. Magnetically operated position sensor Simple push-fit mounting Normally open contacts Operates when plunger is depressed Available with a choice of cable length and connector options

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59250-1-S
Product Name Seat Occupancy Reed Sensor with Push Button
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-10Z 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Reed Switches - 2684849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper, 304 Stainless Steel
View Details
High Temperature Flange Mount Reed Sensor - 59135-4-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Coto Reed Switches - RI-01B - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
View Details