A sub-miniature overmolded reed sensor 11.43mm x 2.29mm x 2.29mm (0.450" x 0.090" x 0.090") with either straight or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803227-59170-1-S-00-
Packaging: Reel
Type: Molded Body
Termination Style: Gull Wing
Mounting Style: SMD
Height Above Board: 0.095" (2.41mm)
Capacitance: 0.3pF
Circuit: SPST-NO
Operate Time: 1ms
Release Time: 0.5ms
Length - Overall: 0.640" (16.26mm)
Power - Rated: 10W
Operate Range: 10 ~ 15AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140V
Voltage - Switching DC: 200V
Size - Body: 0.450" L x 0.090" W x 0.090" H (11.43mm x 2.29mm x 2.29mm)
Current - Carry: 800mA (DC)
Temperature Range - Operating: -40°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Magnetic / Reed Switches SUB-MIN OVERMOLD REED SWT GULL
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59170-1-S-00-D | HE549CT-ND | 803227-59170-1-S-00-D | 9058878 | 59170-1-S-00-D | 59170-1-S-00-D |
| Product Name | Sub-Miniature Overmolded Reed Switch | Magnetic, Reed Switches | Magnetic, Reed Switches - 59170-1-S-00-D | Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.5000 amps | 0.3500 amps | ||
| AC Voltage Rating | 140 volts | 200 volts | 140 volts |