RI-01CSMD -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-01CSMD
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 180 Vdc Max.
Switching Current: 250 mA Max.
Glass Length: 0.520in (13.2mm)
Diameter: 0.071in (1.8mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 180 Vdc Max.
Switching Current: 250 mA Max.
Glass Length: 0.520in (13.2mm)
Diameter: 0.071in (1.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 180 Vdc Max.
Switching Current: 250 mA Max.
Glass Length: 0.520in (13.2mm)
Diameter: 0.071in (1.8mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 180 Vdc Max.
- Switching Current: 250 mA Max.
- Glass Length: 0.520in (13.2mm)
- Diameter: 0.071in (1.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-01CSMD |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.2500 amps
|
|
AC Voltage Rating
|
180 volts
|
|
DC Voltage Rating
|
180 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
3 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers