A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Win Source Part Number: 1354834-59165-1-S-00
Category: Switches - Magnetic, Reed Switches
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
Type: Molded Body Reed
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 59165
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
Capacitance: 0.3 pF
REACH Status: REACH Unaffected
ECCN: EAR99
Length - Overall: 0.795" (20.19mm)
Circuit: SPST-NO
Termination Style: Gull Wing
Height Above Board: 0.099" (2.52mm)
Operate Time: 1 ms
Release Time: 1 ms
Size - Body: 0.630" L x 0.095" W x 0.095" H (16.00mm x 2.40mm x 2.40mm)
Power - Rated: 10W
Operate Range: 10 ~ 15AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Current - Carry: 800mA (DC)
SWITCH REED SPST-NO 350MA 140V
Magnetic / Reed Switches REED SWITCH
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59165-1-S-00-D | HE634DKR-ND | 9058869 | 1354834-59165-1-S-00-D | 59165-1-S-00-D | 59165-1-S-00-D |
| Product Name | Miniature Overmolded Reed Switch | Magnetic, Reed Switches | Reed Switches | Switches - Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.5000 amps | 0.3500 amps | ||
| AC Voltage Rating | 140 volts | 200 volts | 140 volts |