Molded Body Reed Switch SPST-NO 23 ~ 50AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount
Molded Body Reed Switch SPST-NO 23 ~ 50AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount
Molded Body Reed Switch SPST-NO 23 ~ 50AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount
Manufacturer: Standex-Meder Electronics
Category: Switches Magnetic, Reed Switches
Series: MK24
Type: Molded Body Reed
Circuit: SPST-NO
Operate Range: 23 ~ 50AT
Current - Switching: 100mA (AC/DC)
Voltage - Switching AC: 30 V
Voltage - Switching DC: 30 V
Size - Body: 0.197" L x 0.087" W x 0.067" H (5.00mm x 2.20mm x 1.70mm)
SWITCH REED SPST-NO 100MA 30V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-1138-6-ND | MK24-A-3 | |
| Product Name | Magnetic, Reed Switches | Switches Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Current Rating | 0.1000 amps | 0.1000 amps |