Littelfuse, Inc. 59155 Subminiature Flange Mount Reed Sensor 59155-1-T-05-A

Description
Description: The 59155 is a subminiature flange mounting reed sensor 12.70mm x 9.00mm x3.00mm ( 0.500’’ x 0.354’’ x 0.118’’) with normally open contacts. The case design enables mounting with M2 screw at 0.1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. It is also available with left-hand exit, see 59156 series. The 59155 is capable of switching up to 120Vac/170Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59155 series functions best with the matching actuator 57155-000. Smallest flange mount type reed sensor in the market Noncontact switching solution for wet and harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available No leakage current in open state; ideal for battery powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminum) Helps implement efficient proximity/access and energy management systems Easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No. 14
Datasheet
Description
Description: The 59155 is a subminiature flange mounting reed sensor 12.70mm x 9.00mm x3.00mm ( 0.500’’ x 0.354’’ x 0.118’’) with normally open contacts. The case design enables mounting with M2 screw at 0.1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. It is also available with left-hand exit, see 59156 series. The 59155 is capable of switching up to 120Vac/170Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59155 series functions best with the matching actuator 57155-000. Smallest flange mount type reed sensor in the market Noncontact switching solution for wet and harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available No leakage current in open state; ideal for battery powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminum) Helps implement efficient proximity/access and energy management systems Easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No. 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59155 Subminiature Flange Mount Reed Sensor - 59155-1-T-05-A - Littelfuse, Inc.
Rosemont, IL, United States
59155 Subminiature Flange Mount Reed Sensor
59155-1-T-05-A
59155 Subminiature Flange Mount Reed Sensor 59155-1-T-05-A
Description: The 59155 is a subminiature flange mounting reed sensor 12.70mm x 9.00mm x3.00mm ( 0.500’’ x 0.354’’ x 0.118’’) with normally open contacts. The case design enables mounting with M2 screw at 0.1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. It is also available with left-hand exit, see 59156 series. The 59155 is capable of switching up to 120Vac/170Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59155 series functions best with the matching actuator 57155-000. Smallest flange mount type reed sensor in the market Noncontact switching solution for wet and harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available No leakage current in open state; ideal for battery powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminum) Helps implement efficient proximity/access and energy management systems Easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No. 14

Description: The 59155 is a subminiature flange mounting reed sensor 12.70mm x 9.00mm x3.00mm ( 0.500’’ x 0.354’’ x 0.118’’) with normally open contacts. The case design enables mounting with M2 screw at 0.1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. It is also available with left-hand exit, see 59156 series. The 59155 is capable of switching up to 120Vac/170Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59155 series functions best with the matching actuator 57155-000. Smallest flange mount type reed sensor in the market Noncontact switching solution for wet and harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available No leakage current in open state; ideal for battery powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminum) Helps implement efficient proximity/access and energy management systems Easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No. 14

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59155-1-T-05-A
Product Name 59155 Subminiature Flange Mount Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 65 - BN 65-10Z/V 7,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switch - 115420 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details