Littelfuse, Inc. Flange Mount Reed Sensor 59150-4-S

Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top left-hand side. Also available with right-hand exit (59145 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector
Datasheet
Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top left-hand side. Also available with right-hand exit (59145 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Reed Sensor - 59150-4-S - Littelfuse, Inc.
Rosemont, IL, United States
Flange Mount Reed Sensor
59150-4-S
Flange Mount Reed Sensor 59150-4-S
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top left-hand side. Also available with right-hand exit (59145 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector

A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top left-hand side. Also available with right-hand exit (59145 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59150-4-S
Product Name Flange Mount Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 85 - BN 85-R-1824-4 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp 32 to 167 F (0.0 to 75 C)
View Details
Reed Switches - 2652266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
50.8mm High Voltage Reed Switch - DRR-129-62-68 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Switch, REED, Miniature, RHODIUM CONTACTS, TIN-PLATED EXTERNAL LEADS - 70168915 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Contact Material Rhodium or Durel
Current Rating 0.2500 amps
View Details