A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top left-hand side. Also available with right-hand exit (59145 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 59150-1-V |
| Product Name | Flange Mount Reed Sensor |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Current Rating | 0.3500 amps |
| AC Voltage Rating | 140 volts |