Littelfuse, Inc. High Temperature Flange Mount Reed Sensor 59135-1-U

Description
A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up to 150°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57135 actuator. Note: The 57135 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 150°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector
Datasheet
Description
A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up to 150°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57135 actuator. Note: The 57135 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 150°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Flange Mount Reed Sensor - 59135-1-U - Littelfuse, Inc.
Rosemont, IL, United States
High Temperature Flange Mount Reed Sensor
59135-1-U
High Temperature Flange Mount Reed Sensor 59135-1-U
A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up to 150°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57135 actuator. Note: The 57135 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 150°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector

A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up to 150°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57135 actuator. Note: The 57135 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 150°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59135-1-U
Product Name High Temperature Flange Mount Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-10Z/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications SPDT
Current Rating 1 amps
View Details
2 suppliers
Magnetic, Reed Switches - 374-1211-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers