Littelfuse, Inc. Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-1-U 59125-1-U

Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Molded-in terminal pins accept push-on connector or wire-wrap Case design allows screw-down or adhesive mounting Customer-defined sensitivity
Datasheet
Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Molded-in terminal pins accept push-on connector or wire-wrap Case design allows screw-down or adhesive mounting Customer-defined sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-1-U - 59125-1-U - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-1-U
59125-1-U
Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-1-U 59125-1-U
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Molded-in terminal pins accept push-on connector or wire-wrap Case design allows screw-down or adhesive mounting Customer-defined sensitivity

A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Molded-in terminal pins accept push-on connector or wire-wrap Case design allows screw-down or adhesive mounting Customer-defined sensitivity

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59125-1-U
Product Name Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-1-U
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Stainless Steel Threaded Barrel Reed Sensor - 59060-3-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 1 amps
View Details
Coto Reed Switches - RI-48 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 200 volts
View Details