RI-48 -- COTO REED SWITCHES
Comus International
Coto Reed Switches
RI-48
Description
Contact Form: A
Switching Capacity: 70 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1000 mA Max.
Glass Length: 0.807in (20.5mm)
Diameter: 0.106in (2.7mm)
Description
Contact Form: A
Switching Capacity: 70 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1000 mA Max.
Glass Length: 0.807in (20.5mm)
Diameter: 0.106in (2.7mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 70 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1000 mA Max.
Glass Length: 0.807in (20.5mm)
Diameter: 0.106in (2.7mm)
- Contact Form: A
- Switching Capacity: 70 W/VA Max.
- Switching Voltage: 200 Vdc Max.
- Switching Current: 1000 mA Max.
- Glass Length: 0.807in (20.5mm)
- Diameter: 0.106in (2.7mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-48 |
|
Product Name
|
Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
200 volts
|
|
DC Voltage Rating
|
200 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
3 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
AC Voltage Rating
265 volts
View Details
2 suppliers
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers