Littelfuse, Inc. Flange Mount Reed Sensor with Terminals 59105-1-V

Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with an integral two-pin connector. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 59105 actuator. Note: The 57105 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Shrouded terminals accept Molex SL series connector Case design allows screw-down or adhesive mounting Customer-defined sensitivity
Datasheet
Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with an integral two-pin connector. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 59105 actuator. Note: The 57105 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Shrouded terminals accept Molex SL series connector Case design allows screw-down or adhesive mounting Customer-defined sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Reed Sensor with Terminals - 59105-1-V - Littelfuse, Inc.
Rosemont, IL, United States
Flange Mount Reed Sensor with Terminals
59105-1-V
Flange Mount Reed Sensor with Terminals 59105-1-V
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with an integral two-pin connector. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 59105 actuator. Note: The 57105 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Shrouded terminals accept Molex SL series connector Case design allows screw-down or adhesive mounting Customer-defined sensitivity

A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with an integral two-pin connector. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 59105 actuator. Note: The 57105 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Shrouded terminals accept Molex SL series connector Case design allows screw-down or adhesive mounting Customer-defined sensitivity

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59105-1-V
Product Name Flange Mount Reed Sensor with Terminals
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-01Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
High Temperature Flange Mount Reed Sensor - 59135-1-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
KOFU Reed Switches - ORD 229 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.7000 amps
AC Voltage Rating 350 volts
View Details