ORD 229 -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 229
Description
Contact Form: A
Switching Capacity: 70 W/VA Max.
Switching Voltage: 350 Vac/dc Max.
Switching Current: 0.7 A Max.
Glass Length: 0.827in (21.0mm)
Diameter: 0.108in (2.75mm)
Description
Contact Form: A
Switching Capacity: 70 W/VA Max.
Switching Voltage: 350 Vac/dc Max.
Switching Current: 0.7 A Max.
Glass Length: 0.827in (21.0mm)
Diameter: 0.108in (2.75mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 70 W/VA Max.
Switching Voltage: 350 Vac/dc Max.
Switching Current: 0.7 A Max.
Glass Length: 0.827in (21.0mm)
Diameter: 0.108in (2.75mm)
- Contact Form: A
- Switching Capacity: 70 W/VA Max.
- Switching Voltage: 350 Vac/dc Max.
- Switching Current: 0.7 A Max.
- Glass Length: 0.827in (21.0mm)
- Diameter: 0.108in (2.75mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 229 |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.7000 amps
|
|
AC Voltage Rating
|
350 volts
|
|
DC Voltage Rating
|
350 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
1 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Current Rating
1 amps
View Details
Switch Type
Dry Reed Switch
Current Rating
0.5000 amps
AC Voltage Rating
150 volts
View Details