Littelfuse, Inc. Heavy Duty Vane Reed Sensor 59090-5-T

Description
A robust reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation and heavy duty applications, such as off-road and heavy vehicles and farm machinery. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available
Datasheet
Description
A robust reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation and heavy duty applications, such as off-road and heavy vehicles and farm machinery. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Vane Reed Sensor - 59090-5-T - Littelfuse, Inc.
Rosemont, IL, United States
Heavy Duty Vane Reed Sensor
59090-5-T
Heavy Duty Vane Reed Sensor 59090-5-T
A robust reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation and heavy duty applications, such as off-road and heavy vehicles and farm machinery. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available

A robust reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation and heavy duty applications, such as off-road and heavy vehicles and farm machinery. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59090-5-T
Product Name Heavy Duty Vane Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Current Rating 0.3000 amps
AC Voltage Rating 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - EX-BN 20 - EX-BN 20-20Z-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switch - 125210 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details