GC 3325 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 3325
Description
Contact Form: C
Switching Capacity: 5 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.10in (2.54mm)
Description
Contact Form: C
Switching Capacity: 5 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.10in (2.54mm)
Datasheet
Suppliers
Contact Form: C
Switching Capacity: 5 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass Length: 0.551in (14.0mm)
Diameter: 0.10in (2.54mm)
- Contact Form: C
- Switching Capacity: 5 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass Length: 0.551in (14.0mm)
- Diameter: 0.10in (2.54mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 3325 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
100 volts
|
|
DC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
3 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details