Littelfuse, Inc. Threaded Barrel Reed Sensor (Standard) 59065-3-S

Description
A small, plastic barrel sensor with a 5/16" x 24 thread, 38.1mm (1.500") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57065 actuator. Note: The 57065 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Plastic threaded barrel with retaining nuts 5/16" thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
Datasheet
Description
A small, plastic barrel sensor with a 5/16" x 24 thread, 38.1mm (1.500") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57065 actuator. Note: The 57065 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Plastic threaded barrel with retaining nuts 5/16" thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Barrel Reed Sensor (Standard) - 59065-3-S - Littelfuse, Inc.
Rosemont, IL, United States
Threaded Barrel Reed Sensor (Standard)
59065-3-S
Threaded Barrel Reed Sensor (Standard) 59065-3-S
A small, plastic barrel sensor with a 5/16" x 24 thread, 38.1mm (1.500") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57065 actuator. Note: The 57065 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Plastic threaded barrel with retaining nuts 5/16" thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available

A small, plastic barrel sensor with a 5/16" x 24 thread, 38.1mm (1.500") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57065 actuator. Note: The 57065 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Plastic threaded barrel with retaining nuts 5/16" thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59065-3-S
Product Name Threaded Barrel Reed Sensor (Standard)
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
DC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2684854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper
View Details
Magnetic reed switch - BN 65 - BN 65-01Z/V 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switch - 1965 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-1-U - 59125-1-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details