Littelfuse, Inc. 59050-3-S-00-0 SENS 59050-1-U-00-0

Description
The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board
Request a Quote Datasheet
Description
The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
59050-3-S-00-0 SENS - 59050-1-U-00-0 - Littelfuse, Inc.
Rosemont, IL, United States
59050-3-S-00-0 SENS
59050-1-U-00-0
59050-3-S-00-0 SENS 59050-1-U-00-0
The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board

The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board

Supplier's Site Datasheet
Magnetic, Reed Switches - F8020-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F8020-ND
Magnetic, Reed Switches F8020-ND
Molded Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Molded Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
59050-1-U-00-0
Switches - Magnetic, Reed Switches 59050-1-U-00-0
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
59050-1-U-00-0
Magnetic/Reed Switches 59050-1-U-00-0
Magnetic/Reed Switches 59050-1-U-00-0 SENS

Magnetic/Reed Switches 59050-1-U-00-0 SENS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 59050-1-U-00-0 F8020-ND 59050-1-U-00-0 59050-1-U-00-0
Product Name 59050-3-S-00-0 SENS Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 85 - BN 85-R-1840 4,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 2.1 amps
View Details
2 suppliers