The 59025 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 6.22 mm (Dia.) (1.00” x 0.245”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 265 Vac/300 Vdc at 10 VA. The 59025 Reed Sensor is available with a range of sensitivity and cable length options. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57025 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 59025-4-T |
| Product Name | Cylindrical Reed Sensor |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Closed (NC) |
| Current Rating | 0.1800 amps |
| AC Voltage Rating | 120 volts |