Littelfuse, Inc. Cylindrical Reed Sensors 59022-3-S

Description
The 59022 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 5.80 mm (Dia.) (1.00” x 0.228”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W. The 59022 Reed Sensor is available with a range of sensitivity and cable length options. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57022 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.
Datasheet
Description
The 59022 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 5.80 mm (Dia.) (1.00” x 0.228”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W. The 59022 Reed Sensor is available with a range of sensitivity and cable length options. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57022 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Reed Sensors - 59022-3-S - Littelfuse, Inc.
Rosemont, IL, United States
Cylindrical Reed Sensors
59022-3-S
Cylindrical Reed Sensors 59022-3-S
The 59022 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 5.80 mm (Dia.) (1.00” x 0.228”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W. The 59022 Reed Sensor is available with a range of sensitivity and cable length options. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57022 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.

The 59022 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 5.80 mm (Dia.) (1.00” x 0.228”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W. The 59022 Reed Sensor is available with a range of sensitivity and cable length options. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57022 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59022-3-S
Product Name Cylindrical Reed Sensors
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
DC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-10Z-1391 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
59050-3-S-00-0 SENS - 59050-1-T-00-0 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers