Littelfuse, Inc. Sub-Miniature Cylindrical Reed Sensor 59010-1-S

Description
A sub-miniature, cylindrical reed sensor 9.0mm x 3.0mm (0.354" x 0.118") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options.Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Compact size requires only 3mm diameter hole Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available
Datasheet
Description
A sub-miniature, cylindrical reed sensor 9.0mm x 3.0mm (0.354" x 0.118") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options.Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Compact size requires only 3mm diameter hole Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature Cylindrical Reed Sensor - 59010-1-S - Littelfuse, Inc.
Rosemont, IL, United States
Sub-Miniature Cylindrical Reed Sensor
59010-1-S
Sub-Miniature Cylindrical Reed Sensor 59010-1-S
A sub-miniature, cylindrical reed sensor 9.0mm x 3.0mm (0.354" x 0.118") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options.Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Compact size requires only 3mm diameter hole Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available

A sub-miniature, cylindrical reed sensor 9.0mm x 3.0mm (0.354" x 0.118") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options.Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57020 actuator. Note: The 57020 actuator is sold separately. Compact size requires only 3mm diameter hole Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-throw Customer-defined sensitivity Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59010-1-S
Product Name Sub-Miniature Cylindrical Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120-10Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch - 1710 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details