Single and Double Pole. Universal application. Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040" through .100: (1.0 to 2.5mm). Screw or blade terminals. 25A at 12V DC. White actuator, bright bezel. Up: On, Center: Off, Down: On, six blade terminals. Diagram D.
Littelfuse, Inc. | DigiKey | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 57006-01 | F8891-ND |
Product Name | Universal Heavy Duty Rocker Switches | Rocker Switches |
Rocker Actuator | Rocker | |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw |
Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
Standards / Compliances | RoHS | |
Panel Thickness | 0.0598 to 0.2500 inch (1.52 to 6.35 mm) |