20A at 12V DC, 10A at 24V DC. Sealed to IP66 for water resistance. (high pressure wash.) Single Pole, Single Throw. Two Terminals.
Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 56027-01 | 56027-01 |
Product Name | DPDT Forward-Reverse Rocker Switch | Switches - Rocker Switches |
Rocker Actuator | Rocker | Concave (Curved) |
Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
Terminal Type | Screw Terminals | Screw Terminals; Screw Terminal |
Panel Thickness | 0.0933 to 0.1874 inch (2.37 to 4.76 mm) | |
Current Rating | 15 amps | 10 amps |