25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated. Fits standard panel hole .83" x 1.45" (21.1 x 36.8mm).
Littelfuse, Inc. | |
---|---|
Product Category | Rocker Switches |
Product Number | 56009-03 |
Product Name | Universal Heavy Duty Rocker Switches |
Rocker Actuator | Rocker |
Pole & Throw Specifications | Double Pole, Single Throw |
Terminal Type | Screw Terminals |