Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries. Specifications Overview Mounting: Nickel Plated Brass Face Nut through 15/32 (11.90mm) Panel Hole Part Number 5520: Black Finished Face Nut Voltage Ratings: 10A at 36V DC 15A at 24V DC 25A at 12V DC
Littelfuse, Inc. | |
---|---|
Product Category | Toggle Switches |
Product Number | 5584-BX |
Product Name | 25A Standard Heavy Duty Toggle Switches |
Switch Type | Toggle |
Toggle Actuator | Standard Toggle Handle; Standard Toggle |
Pole & Throw Specifications | Single Pole, Double Throw |
Terminal Type | Screw Terminals |
Panel Thickness | 0.2500 inch (6.35 mm) |