Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
| DigiKey | |
|---|---|
| Product Category | Pushwheel Switches |
| Product Number | CKN5029-ND |
| Product Name | Thumbwheel Switches |
| Operator Style | Thumbwheel |
| Circuit Code | Binary Coded Decimal (BCD) |
| Size | Standard (General Purpose) |
| Terminal Type | Card Edge/Solder Pad |