Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24848

Description
Designed for heavy-duty vehicles and equipment, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24848) features a 225 A continuous current rating and a 48 V insulated coil with a coil impedance of 126 ohms.The Cole Hersee solenoid relay has two 10-32 stud coil terminals, two 5/16"-24 copper studs, and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 48 V coil rating and 48 V maximum operating voltage Coil impedance of 126 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Datasheet
Description
Designed for heavy-duty vehicles and equipment, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24848) features a 225 A continuous current rating and a 48 V insulated coil with a coil impedance of 126 ohms.The Cole Hersee solenoid relay has two 10-32 stud coil terminals, two 5/16"-24 copper studs, and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 48 V coil rating and 48 V maximum operating voltage Coil impedance of 126 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24848 - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24848
12-48 V 100-225 A Solenoid Relays 24848
Designed for heavy-duty vehicles and equipment, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24848) features a 225 A continuous current rating and a 48 V insulated coil with a coil impedance of 126 ohms.The Cole Hersee solenoid relay has two 10-32 stud coil terminals, two 5/16"-24 copper studs, and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 48 V coil rating and 48 V maximum operating voltage Coil impedance of 126 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Designed for heavy-duty vehicles and equipment, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24848) features a 225 A continuous current rating and a 48 V insulated coil with a coil impedance of 126 ohms.The Cole Hersee solenoid relay has two 10-32 stud coil terminals, two 5/16"-24 copper studs, and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 48 V coil rating and 48 V maximum operating voltage Coil impedance of 126 ohms Copper contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24848
Product Name 12-48 V 100-225 A Solenoid Relays
Maximum Switching Current 225.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Battery Isolator 200A - 48070-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 70.00 amps
View Details