Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24624-10-BX

Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24624-10-BX) features a 24 V insulated coil with two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 76 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Request a Quote Datasheet
Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24624-10-BX) features a 24 V insulated coil with two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 76 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24624-10-BX - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24624-10-BX
12-48 V 100-225 A Solenoid Relays 24624-10-BX
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24624-10-BX) features a 24 V insulated coil with two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 76 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24624-10-BX) features a 24 V insulated coil with two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 76 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Datasheet
Power Relays, Over 2 Amps - 18-24624-10-BX-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
18-24624-10-BX-ND
Power Relays, Over 2 Amps 18-24624-10-BX-ND
CVP RELAY

CVP RELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24624-10-BX 18-24624-10-BX-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 100.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-171 - WAGO
Specs
Mounting Pluggable module
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA02.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details