Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612) features a 12 V insulated coil and two 10-32 stud coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 225A 12V
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 24612 | F8580-ND | 24612 |
| Product Name | 12-48 V 100-225 A Solenoid Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Maximum Switching Current | 100.00 amps | ||
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |