Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24612-BX

Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-BX) features a 12 V insulated coil and two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Datasheet
Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-BX) features a 12 V insulated coil and two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24612-BX - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24612-BX
12-48 V 100-225 A Solenoid Relays 24612-BX
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-BX) features a 12 V insulated coil and two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-BX) features a 12 V insulated coil and two 10-32 stud coil terminals.The individually boxed Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an L-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24612-BX
Product Name 12-48 V 100-225 A Solenoid Relays
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - JWS-117-18-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details