Littelfuse, Inc. 14 V Max 200 A Solenoid Relays 24612-13-BX

Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-13-BX) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center Individually boxed
Datasheet
Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-13-BX) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 V Max 200 A Solenoid Relays - 24612-13-BX - Littelfuse, Inc.
Rosemont, IL, United States
14 V Max 200 A Solenoid Relays
24612-13-BX
14 V Max 200 A Solenoid Relays 24612-13-BX
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-13-BX) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center Individually boxed

Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This individually boxed intermittent-duty solenoid relay model (24612-13-BX) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24612-13-BX
Product Name 14 V Max 200 A Solenoid Relays
Maximum Switching Current 200.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relay, Spst, 1A, 200V, Tht; Contact Configuration Axicom Te Connectivity - 57AC7644 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 72R7152 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details