Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24612-10

Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-10) features a 12V insulated coil and two 10-32 stud coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals F-style metal bracket
Request a Quote Datasheet
Description
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-10) features a 12V insulated coil and two 10-32 stud coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals F-style metal bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24612-10 - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24612-10
12-48 V 100-225 A Solenoid Relays 24612-10
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-10) features a 12V insulated coil and two 10-32 stud coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals F-style metal bracket

Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-10) features a 12V insulated coil and two 10-32 stud coil terminals.The Cole Hersee solenoid relay has a 100 A continuous current rating, silver contacts, and an F-style metal bracket. Continuous current rating of 100 A and an inrush rating of 400 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 18.6 ohms Silver contacts Insulated coil with two 10-32 stud terminals F-style metal bracket

Datasheet
Power Relays, Over 2 Amps - F8582-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8582-ND
Power Relays, Over 2 Amps F8582-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24612-10 F8582-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 100.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products